Manufacturer: Broadcom Limited
Win Source Part Number: 873837-HMPS-2820-BLK
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - Single 15V 1 A MiniPak 1412
Package: Bulk
Package: 0505 (1412 Metric)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MiniPak 1412
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060
Mixer Diode, C Band, Silicon, QFN-4 Product overview: HMPS-2820-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, QFN, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2820-BLK can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 15V 1A MiniPak 1412
RF DIODE SCHOTTKY 15V MINIPAK
RF DIODE SCHOTTKY 15V MINIPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 873837-HMPS-2820-BLK | 284-HMPS-2820-BLK | HMPS-2820-BLK-ND | HMPS-2820-BLK | HMPS-2820-BLK |
| Product Name | RFFETs - HMPS-2820-BLK | QFN Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky; RF Diode Schottky - Single 15V 1 A MiniPak 1412 | Schottky | Schottky | ||
| Package | MiniPak 1412 | Bulk | 0505 (1412 Metric) | MiniPak 1412 | 0505 (1412 Metric) |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |