Broadcom Inc. 100V SOT-23 Diode and Rectifier HSMP-3894-TR2

Description
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3894-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3894-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3894-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3894-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V SOT-23 Diode and Rectifier - 284-HSMP-3894-TR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V SOT-23 Diode and Rectifier
284-HSMP-3894-TR2
100V SOT-23 Diode and Rectifier 284-HSMP-3894-TR2
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3894-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3894-TR2 can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3894-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3894-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-3894-TR2 - 068236-HSMP-3894-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3894-TR2
068236-HSMP-3894-TR2
RF Diodes - HSMP-3894-TR2 068236-HSMP-3894-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 068236-HSMP-3894-TR2 Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068236-HSMP-3894-TR2
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMP-3894-TR2 068236-HSMP-3894-TR2
Product Name 100V SOT-23 Diode and Rectifier RF Diodes - HSMP-3894-TR2
Diode Type PIN - 1 Pair Common Cathode
Unlock Full Specs
to access all available technical data