The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As diode switches low capacitance is the most important design factor.
Ct and Rs parameters have typical specifications only. For applications that need these parameters to be guaranteed, please refer to the HSMP-383x family.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-386L |
| Product Name | Low Cost General Purpose PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |