RF Diode Schottky - Single 30V 220mA 250mW SOT-23-3
DIODE SCHOTTKY 30V 250MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HBAT-5400-TR2G-ND | HBAT-5400-TR2G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |