Broadcom Inc. 100V SOT-23 Diode and Rectifier HSMP-3892-TR1

Description
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3892-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3892-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V SOT-23 Diode and Rectifier
284-HSMP-3892-TR1
100V SOT-23 Diode and Rectifier 284-HSMP-3892-TR1
Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3892-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1 can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, SOT-23/143, 3 PIN Product overview: HSMP-3892-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - HSMP-3892-TR1 - 1181894-HSMP-3892-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMP-3892-TR1
1181894-HSMP-3892-TR1
Electronic Surplus - HSMP-3892-TR1 1181894-HSMP-3892-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181894-HSMP-3892-TR 1 Packaging: Tape and Reel Current - Max: 1A Diode Type: PIN - 1 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HSMP-3892 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 5V, 1MHz Resistance at If, F: 2.5Ohm at 5mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181894-HSMP-3892-TR1
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-3892
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 5V, 1MHz
Resistance at If, F: 2.5Ohm at 5mA, 100MHz

Buy Now
RF Diodes - HSMP-3892-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3

RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3892-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3892-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3892-TR1
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-3892-TR1 1181894-HSMP-3892-TR1 HSMP-3892-TR1-ND HSMP-3892-TR1
Product Name 100V SOT-23 Diode and Rectifier Electronic Surplus - HSMP-3892-TR1 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Diode Type PIN; PIN - 1 Pair Series Connection PIN
Life Cycle Stage Obsolete Removed; Obsolete
CT 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data