Manufacturer: Broadcom Limited
Win Source Part Number: 776211-HSMP-389D-TR1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Current - Max: 1A
Diode Type: PIN - 4, Diversity Switch
Capacitance @ Vr, F: 0.65pF @ 0V, 1MHz
Resistance @ If, F: 2 Ohm @ 5mA, 100MHz
Family Name: HSMP-389D
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Voltage - Peak Reverse (Maximum): 128V
Alternative Parts (Cross-Reference): HSMP-389D; HSMP-389D-BLKG; HSMP-389D-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF DIODE PIN 128V SOT143-4 Product overview: HSMP-389D-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 128V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389D-TR1G can be used for catalog matching and distributor lookup.
RF DIODE PIN 128V SOT143-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 776211-HSMP-389D-TR1G | 284-HSMP-389D-TR1G | HSMP-389D-TR1G |
| Product Name | RF Diodes - HSMP-389D-TR1G | 128V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 4, Diversity Switch | ||
| CT | 0.6500 pF | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |