The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-4820 |
| Product Name | RF Power Limiter Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Limiter; Switching |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |