Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389U-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389U-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044047-HSMP-389U-TR
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-HSMP-389U-TR1G | 1044047-HSMP-389U-TR1G |
| Product Name | 100V Diode and Rectifier | RF Diodes - HSMP-389U-TR1G |
| Package | Tape and Reel | SOT363; SOT-363 |
| RoHS Compliant | RoHS | |
| Tj | -65 C (-85 F) | 150 C (302 F) |