Broadcom Inc. 15V Diode and Rectifier HSMS-270C-TR1G

Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-270C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-270C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Diode and Rectifier
284-HSMS-270C-TR1G
15V Diode and Rectifier 284-HSMS-270C-TR1G
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-270C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C-TR1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-270C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HSMS-270C-TR1G - 132938-HSMS-270C-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-270C-TR1G
132938-HSMS-270C-TR1G
RF Diodes - HSMS-270C-TR1G 132938-HSMS-270C-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 132938-HSMS-270C-TR1 G Packaging: Reel - TR Current - Max: 750mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 825mW Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 132938-HSMS-270C-TR1G
Packaging: Reel - TR
Current - Max: 750mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 825mW
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-270C-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-270C-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-270C-TR1G
DIODE SCHOTTKY 15V 825MW SOT323

DIODE SCHOTTKY 15V 825MW SOT323

Supplier's Site
DIODE SCHOTTKY 15V 825MW SOT323

DIODE SCHOTTKY 15V 825MW SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes
Product Number 284-HSMS-270C-TR1G 132938-HSMS-270C-TR1G HSMS-270C-TR1G HSMS-270C-TR1G
Product Name 15V Diode and Rectifier RF Diodes - HSMS-270C-TR1G Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Package Tape and Reel SOT323; SOT-323 SOT323; SOT-323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data