Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, SOT-23, 3 PIN Product overview: HSMS-2700-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-TR1 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 15V 350mA 350mW SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 1044061-HSMS-2700-TR
Packaging: Reel - TR
Current - Max: 350mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 350mW
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 15V 350MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2700-TR1 | HSMS-2700-TR1-ND | 1044061-HSMS-2700-TR1 | HSMS-2700-TR1 |
| Product Name | 15V SOT-23 Diode and Rectifier | RF Diodes | RF Diodes - HSMS-2700-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky; Schottky - Single | ||
| VR | 15 volts |