Manufacturer: Broadcom Limited
Win Source Part Number: 040525-HSMS-280C-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Family Name: HSMS-280C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAS70-04WFILM; HSMS-280C; HSMS-280C-BLKG; HSMS-280C-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-280C-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280C-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Series Connection 70V 1A SOT-323
RF DIODE SCHOTTKY 70V SOT323
RF DIODE SCHOTTKY 70V SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 040525-HSMS-280C-TR1G | 284-HSMS-280C-TR1G | HSMS-280C-TR1G-ND | HSMS-280C-TR1G | HSMS-280C-TR1G |
| Product Name | RF Diodes - HSMS-280C-TR1G | Diode and Rectifier | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | SOT323; SOT-323 | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| CT | 2 pF | 2 pF | 2 pF |