Manufacturer: Broadcom Limited
Win Source Part Number: 1128986-5082-3080
Packaging: Bulk
Current - Max: 100mA
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.advancedsemicond
Manufacturer Package: DO-204AH, DO-35, Axial
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.4pF at 50V, 1MHz
Resistance at If, F: 2.5Ohm at 100mA, 100MHz
Pin Diode, 100V V(BR), Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 5082-3080 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-3080 can be used for catalog matching and distributor lookup.
RF DIODE PIN 100V 250MW AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1128986-5082-3080 | 284-5082-3080 | 5082-3080 |
| Product Name | Hard To Find - 5082-3080 | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN; PIN - Single | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| PD | 250 milliwatts |