Broadcom Inc. RF Diodes HSMS-2808-BLKG

Description
RF Diode Schottky - 1 Bridge 70V 1A SOT-143-4
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Bridge 70V 1A SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-2442-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2442-ND
RF Diodes 516-2442-ND
RF Diode Schottky - 1 Bridge 70V 1A SOT-143-4

RF Diode Schottky - 1 Bridge 70V 1A SOT-143-4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF - 1063550-HSMS-2808-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1063550-HSMS-2808-BLKG
Discrete Semiconductor Products - Diodes - RF 1063550-HSMS-2808-BLKG
Win Source Part Number: 1063550-HSMS-2808-BL KG Category: Discrete Semiconductor Products>Diodes - RF Package: Strip Standard Package: 100 Current - Max: 1 A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35Ohm @ 5mA, 1MHz Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143-4 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): HSMS-2808-BLKGHSMS-2 808BLKG; HSMS2808BLKG; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Broadcom Limited Other Names: HSMS-2808-BLKG-ND,51 6-2442,HSMS2808BLKG Product Status: Obsolete

Win Source Part Number: 1063550-HSMS-2808-BLKG
Category: Discrete Semiconductor Products>Diodes - RF
Package: Strip
Standard Package: 100
Current - Max: 1 A
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35Ohm @ 5mA, 1MHz
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143-4
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): HSMS-2808-BLKGHSMS-2808BLKG; HSMS2808BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Broadcom Limited
Other Names: HSMS-2808-BLKG-ND,516-2442,HSMS2808BLKG
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2808-BLKG
Diode and Rectifier 284-HSMS-2808-BLKG
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2808-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2808-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2808-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2808-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Diode, Schottky, 2Pf 70V Sot-143; Diode Configuration Broadcom - 63J9484 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, Schottky, 2Pf 70V Sot-143; Diode Configuration Broadcom
63J9484
Rf Diode, Schottky, 2Pf 70V Sot-143; Diode Configuration Broadcom 63J9484
RF DIODE, SCHOTTKY, 2PF 70V SOT-143; Diode Configuration:Bridge ; Reverse Voltage:70V; Forward Current:1A; Forward Voltage:1V; Diode Capacitance:2pF; Diode Case Style:SOT-143; No. of Pins:4 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

RF DIODE, SCHOTTKY, 2PF 70V SOT-143; Diode Configuration:Bridge; Reverse Voltage:70V; Forward Current:1A; Forward Voltage:1V; Diode Capacitance:2pF; Diode Case Style:SOT-143; No. of Pins:4 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2808-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2808-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2808-BLKG
RF DIODE SCHOTTKY 70V SOT143-4

RF DIODE SCHOTTKY 70V SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 516-2442-ND 1063550-HSMS-2808-BLKG 284-HSMS-2808-BLKG 63J9484 HSMS-2808-BLKG
Product Name RF Diodes Discrete Semiconductor Products - Diodes - RF Diode and Rectifier Rf Diode, Schottky, 2Pf 70V Sot-143; Diode Configuration Broadcom Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Bridge Schottky
Package TO-253-4, TO-253AA TO-253-4, TO-253AA Strip SOT143; SOT-143 SOT143; SOT-143-4
VR 70 volts
CT 2 pF 2 pF
Unlock Full Specs
to access all available technical data