Broadcom Inc. RF Diodes HSMP-386Z-TR1G

Description
RF Diode PIN - Single 50V 1A SOD-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 1A SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-386Z-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 1A SOD-323

RF Diode PIN - Single 50V 1A SOD-323

Buy Now Datasheet
RF Diodes - HSMP-386Z-TR1G - 776207-HSMP-386Z-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-386Z-TR1G
776207-HSMP-386Z-TR1G
RF Diodes - HSMP-386Z-TR1G 776207-HSMP-386Z-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 776207-HSMP-386Z-TR1 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-76, SOD-323 Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz Part Status: Obsolete(EOL) Family Name: HSMP-386Z Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Peak Reverse (Maximum): 50V Alternative Parts (Cross-Reference): HVU131TRF-E; HVU131-E; HVU131; HSMP-386Z-BLKG; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776207-HSMP-386Z-TR1G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-76, SOD-323
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Part Status: Obsolete(EOL)
Family Name: HSMP-386Z
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Peak Reverse (Maximum): 50V
Alternative Parts (Cross-Reference): HVU131TRF-E; HVU131-E; HVU131; HSMP-386Z-BLKG;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50V Diode and Rectifier - 284-HSMP-386Z-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-HSMP-386Z-TR1G
50V Diode and Rectifier 284-HSMP-386Z-TR1G
RF DIODE PIN 50V SOD323 Product overview: HSMP-386Z-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386Z-TR1G can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V SOD323 Product overview: HSMP-386Z-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386Z-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-386Z-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-386Z-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-386Z-TR1G
RF DIODE PIN 50V SOD323

RF DIODE PIN 50V SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMP-386Z-TR1G-ND 776207-HSMP-386Z-TR1G 284-HSMP-386Z-TR1G HSMP-386Z-TR1G
Product Name RF Diodes RF Diodes - HSMP-386Z-TR1G 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323
VR 50 volts
Unlock Full Specs
to access all available technical data