Broadcom Inc. RF Diodes - 5082-2800 5082-2800

Description
Manufacturer: Broadcom Limited Win Source Part Number: 119544-5082-2800 Packaging: Bulk Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 119544-5082-2800 Packaging: Bulk Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 5082-2800 - 119544-5082-2800 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 5082-2800
119544-5082-2800
RF Diodes - 5082-2800 119544-5082-2800
Manufacturer: Broadcom Limited Win Source Part Number: 119544-5082-2800 Packaging: Bulk Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 119544-5082-2800
Packaging: Bulk
Current - Max: 15mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 284-5082-2800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-5082-2800
Diode and Rectifier 284-5082-2800
Mixer Diode, Silicon, GLASS PACKAGE-2 Product overview: 5082-2800 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2800 can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, GLASS PACKAGE-2 Product overview: 5082-2800 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 5082-2800 - ODG (Origin Data Global)
Shenzhen, China
RF Diodes
5082-2800
RF Diodes 5082-2800
DIODE SCHOTTKY 70V 250MW AXIAL

DIODE SCHOTTKY 70V 250MW AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 5082-2800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
5082-2800
Discrete Semiconductor Products - Diodes - RF Diodes 5082-2800
DIODE SCHOTTKY 70V 250MW AXIAL

DIODE SCHOTTKY 70V 250MW AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number 119544-5082-2800 284-5082-2800 5082-2800 5082-2800
Product Name RF Diodes - 5082-2800 Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
PD 250 milliwatts
Unlock Full Specs
to access all available technical data