Broadcom Inc. 15V Diode and Rectifier HSMS-270P-TR1G

Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 4 Element, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-270P-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270P-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 4 Element, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-270P-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270P-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Diode and Rectifier
284-HSMS-270P-TR1G
15V Diode and Rectifier 284-HSMS-270P-TR1G
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 4 Element, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-270P-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270P-TR1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 4 Element, Silicon, ROHS COMPLIANT, SC-70, 6 PIN Product overview: HSMS-270P-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270P-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HSMS-270P-TR1G - 776218-HSMS-270P-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-270P-TR1G
776218-HSMS-270P-TR1G
RF Diodes - HSMS-270P-TR1G 776218-HSMS-270P-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 776218-HSMS-270P-TR1 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Current - Max: 750mA Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Part Status: Obsolete(EOL) Family Name: HSMS-270P Categories: Discrete Semiconductor Products Manufacturer Package: SOT-363 Power Dissipation (Maximum): 825mW Voltage - Peak Reverse (Maximum): 15V Alternative Parts (Cross-Reference): HSMS-270P; HSMS-270P-BLKG; Introduction Date: March 30, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776218-HSMS-270P-TR1G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Current - Max: 750mA
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Part Status: Obsolete(EOL)
Family Name: HSMS-270P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Power Dissipation (Maximum): 825mW
Voltage - Peak Reverse (Maximum): 15V
Alternative Parts (Cross-Reference): HSMS-270P; HSMS-270P-BLKG;
Introduction Date: March 30, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-270P-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-270P-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-270P-TR1G
DIODE SCHOTTKY 15V 825MW SOT363

DIODE SCHOTTKY 15V 825MW SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HSMS-270P-TR1G 776218-HSMS-270P-TR1G HSMS-270P-TR1G
Product Name 15V Diode and Rectifier RF Diodes - HSMS-270P-TR1G Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SOT363; SOT-363
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Bridge
Unlock Full Specs
to access all available technical data