The HSMP-3834 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As diode switches low capacitance is the most important design factor.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-3834 |
| Product Name | General Purpose PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |