Broadcom Inc. RF Diodes - 5082-2810 5082-2810

Description
Manufacturer: Broadcom Limited Win Source Part Number: 006294-5082-2810 Packaging: Bulk Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 006294-5082-2810 Packaging: Bulk Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 5082-2810 - 006294-5082-2810 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 5082-2810
006294-5082-2810
RF Diodes - 5082-2810 006294-5082-2810
Manufacturer: Broadcom Limited Win Source Part Number: 006294-5082-2810 Packaging: Bulk Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 006294-5082-2810
Packaging: Bulk
Current - Max: 35mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 284-5082-2810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-5082-2810
Diode and Rectifier 284-5082-2810
Mixer Diode, Silicon, GLASS PACKAGE-2 Product overview: 5082-2810 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2810 can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, GLASS PACKAGE-2 Product overview: 5082-2810 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 5082-2810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
5082-2810
Discrete Semiconductor Products - Diodes - RF Diodes 5082-2810
DIODE SCHOTTKY 20V 250MW AXIAL

DIODE SCHOTTKY 20V 250MW AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 006294-5082-2810 284-5082-2810 5082-2810
Product Name RF Diodes - 5082-2810 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
PD 250 milliwatts
Unlock Full Specs
to access all available technical data