The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF characteristics. Applications include clamping, low frequency mixers, biased detectors, and large signal zero bias detectors.
Category: OEM Souring
Win Source Part Number: 1463934-HSMS-2825
Manufacturer: Broadcom Limited
RF DIODE, SCHOTTKY, 1PF 15V SOT-143; Diode Configuration:Dual Independent; Reverse Voltage:15V; Forward Current:1A; Forward Voltage:500mV; Diode Capacitance:1pF; Diode Case Style:SOT-143; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Diodes | Diodes | RF Diodes |
| Product Number | HSMS-2825 | 1463934-HSMS-2825 | 83H6845 |
| Product Name | RF Mixer/detector Diode | OEM Souring | Rf Diode, Schottky, 1Pf 15V Sot-143; Diode Configuration Broadcom |
| Configuration | Single | ||
| Diode Type | Schottky | Schottky | |
| Diode Applications | Detector; Mixer; Switching; Sampling, Clamping, Wave Shaping | ||
| Life Cycle Stage | Maturity | ||
| RoHS Compliant | RoHS | RoHS |