Broadcom Inc. RF Diodes HSMP-389Z-BLKG

Description
RF Diode PIN - Single 100V 1A SOD-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389Z-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOD-323

RF Diode PIN - Single 100V 1A SOD-323

Buy Now Datasheet
RF Diodes - HSMP-389Z-BLKG - 807807-HSMP-389Z-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389Z-BLKG
807807-HSMP-389Z-BLKG
RF Diodes - HSMP-389Z-BLKG 807807-HSMP-389Z-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 807807-HSMP-389Z-BLK G Packaging: Bulk Current - Max: 1A Diode Type: PIN - Single Part Status: Obsolete (End Of Life) Supplier Device Package: SOD-323 Temperature Range - Operating: 150°C Manufacturer Package: SC-76, SOD-323 Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 5V, 1MHz Resistance at If, F: 2.5Ohm at 5mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 807807-HSMP-389Z-BLKG
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - Single
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C
Manufacturer Package: SC-76, SOD-323
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 5V, 1MHz
Resistance at If, F: 2.5Ohm at 5mA, 100MHz

Buy Now
100V Diode and Rectifier - 284-HSMP-389Z-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389Z-BLKG
100V Diode and Rectifier 284-HSMP-389Z-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-2 Product overview: HSMP-389Z-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389Z-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-2 Product overview: HSMP-389Z-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389Z-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389Z-BLKG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389Z-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389Z-BLKG
RF DIODE PIN 100V SOD323

RF DIODE PIN 100V SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMP-389Z-BLKG-ND 807807-HSMP-389Z-BLKG 284-HSMP-389Z-BLKG HSMP-389Z-BLKG
Product Name RF Diodes RF Diodes - HSMP-389Z-BLKG 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN; PIN - Single
Package SOD-323; SC-76, SOD-323 Bulk SOD-323; SOD-323
VR 100 volts
Unlock Full Specs
to access all available technical data