Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-280E-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280E-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 776221-HSMS-280E-TR1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Anode
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Family Name: HSMS-280E
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-323
Voltage - Peak Reverse (Maximum): 70V
Alternative Parts (Cross-Reference): BAS70-06WFILM; HSMS-280E-G; HSMS-280E; HSMS-280E-BLKG;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode Schottky - 1 Pair Common Anode 70V 1A SOT-323
RF DIODE SCHOTTKY 70V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-280E-TR1G | 776221-HSMS-280E-TR1G | HSMS-280E-TR1G-ND | HSMS-280E-TR1G |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-280E-TR1G | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 1 Pair Common Anode | Schottky |