The HPND-4005 is a planar beam lead PIN diode designed for high-frequency applications, offering exceptional lead strength and low capacitance. It features a typical breakdown voltage of 120 V and a series resistance of 4.7 ohms, making it suitable for use in stripline or microstrip circuits. The diode operates effectively in various applications, including switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. With a capacitance of 0.017 pF, the HPND-4005 is ideal for circuits requiring high isolation in a series configuration. The device can operate within a temperature range of -65°C to +175°C and has a power dissipation rating of 250 mW at 25°C. The rugged construction includes nitride passivation and polyimide coating for enhanced reliability. Proper handling and bonding techniques are recommended to maintain the integrity of the device during assembly.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation in series diode configurations Ct=0.017pF, Rs@20mA=4.7Ohms, Vbr=120V, Tau=100nSec.
Pin Diode, 100V V(BR), Silicon, Product overview: HPND-4005 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HPND-4005 can be used for catalog matching and distributor lookup.
RF PIN DIODE; Diode Configuration:Single
RF DIODE PIN 120V 250MW
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HPND-4005 | 284-HPND-4005 | HPND-4005 | 06F6902 | HPND-4005 |
| Product Name | Beam Lead Diodes for Stripline or Microstrip Circuits | 100V Diode and Rectifier | RF Diodes | Rf Pin Diode; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN | PIN | ||
| Diode Applications | Limiter; Switching; Modulation; Phase Shifting | ||||
| Life Cycle Stage | Maturity | Removed; Obsolete | |||
| RoHS Compliant | RoHS | RoHS | RoHS |