Manufacturer: Broadcom Limited
Win Source Part Number: 097435-HSMS-2818-BLK
Packaging: Cut Strip
Current - Max: 1A
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Resistance @ If, F: 15 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100
RF Diode Schottky - 1 Bridge 20V 1A SOT-143-4
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2818-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2818-BLKG can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 20V SOT143-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 097435-HSMS-2818-BLKG | 516-1920-ND | 284-HSMS-2818-BLKG | HSMS-2818-BLKG |
| Product Name | RF Diodes - HSMS-2818-BLKG | RF Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Bridge | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT143; SOT-143-4 | TO-253-4, TO-253AA | Bag | SOT143; SOT-143-4 |
| CT | 1.2 pF | 1.2 pF |