Broadcom Inc. RF Diodes HBAT-5402-TR1G

Description
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HBAT-5402-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V Diode and Rectifier
284-HBAT-5402-TR1G
30V Diode and Rectifier 284-HBAT-5402-TR1G
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HBAT-5402-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5402-TR1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HBAT-5402-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5402-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HBAT-5402-TR1G - 1042375-HBAT-5402-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HBAT-5402-TR1G
1042375-HBAT-5402-TR1G
RF Diodes - HBAT-5402-TR1G 1042375-HBAT-5402-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1042375-HBAT-5402-TR 1G Packaging: Reel - TR Current - Max: 220mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1042375-HBAT-5402-TR1G
Packaging: Reel - TR
Current - Max: 220mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HBAT-5402-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HBAT-5402-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HBAT-5402-TR1G
DIODE SCHOTTKY 30V 250MW SOT23-3

DIODE SCHOTTKY 30V 250MW SOT23-3

Supplier's Site
DIODE SCHOTTKY 30V 250MW SOT23-3

DIODE SCHOTTKY 30V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes Rectifiers RF Diodes RF Diodes Schottky Diodes
Product Number HBAT-5402-TR1G-ND 284-HBAT-5402-TR1G 1042375-HBAT-5402-TR1G HBAT-5402-TR1G HBAT-5402-TR1G
Product Name RF Diodes 30V Diode and Rectifier RF Diodes - HBAT-5402-TR1G Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VR 30 volts
Unlock Full Specs
to access all available technical data