RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-323
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381F-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381F-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 776204-HSMP-381F-BLK
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Family Name: HSMP-381F
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-323
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): MA4P7455CK-1146T; MA4P274CK-1146T; MA4P7436CK-1146T; DAN235UT106;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RF DIODE PIN 100V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMP-381F-BLKG-ND | 284-HSMP-381F-BLKG | 776204-HSMP-381F-BLKG | HSMP-381F-BLKG |
| Product Name | RF Diodes | 100V Diode and Rectifier | RF Diodes - HSMP-381F-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN - 1 Pair Common Cathode | ||
| Package | SOT323; SC-70, SOT-323 | Bulk | SOT323; SOT-323 | |
| VR | 100 volts |