Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPTC068N20NM6 IPTC068N20NM6

Description
OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. OptiMOS™ 6 200 V was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Highest power density can be achieved with the combination of the TOLT package and the OptiMOS™ 6 technology. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables
Request a Quote
Description
OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. OptiMOS™ 6 200 V was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Highest power density can be achieved with the combination of the TOLT package and the OptiMOS™ 6 technology. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPTC068N20NM6 is an N-channel power MOSFET designed for high-efficiency switching applications, featuring a maximum drain-source voltage of 200 V and a maximum continuous drain current of 140 A. It is packaged in a PG-HDSOP-16 case with a drain tab, and operates at a maximum junction temperature of 175°C. The device has a maximum on-resistance of 6.8 mΩ, a total gate charge of 71 nC, and a reverse recovery charge of 339 nC under a 1000 A/μs condition. It is RoHS compliant, halogen-free per IEC61249-2-21, MSL 1 classified, and 100% avalanche tested with a single-pulse avalanche energy rating of 503 mJ.

Datasheet Summary
Powered by GS/AI

The IPTC068N20NM6 is an N-channel power MOSFET designed for high-efficiency switching applications, featuring a maximum drain-source voltage of 200 V and a maximum continuous drain current of 140 A. It is packaged in a PG-HDSOP-16 case with a drain tab, and operates at a maximum junction temperature of 175°C. The device has a maximum on-resistance of 6.8 mΩ, a total gate charge of 71 nC, and a reverse recovery charge of 339 nC under a 1000 A/μs condition. It is RoHS compliant, halogen-free per IEC61249-2-21, MSL 1 classified, and 100% avalanche tested with a single-pulse avalanche energy rating of 503 mJ.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPTC068N20NM6 - IPTC068N20NM6 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPTC068N20NM6
IPTC068N20NM6
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPTC068N20NM6 IPTC068N20NM6
OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. OptiMOS™ 6 200 V was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Highest power density can be achieved with the combination of the TOLT package and the OptiMOS™ 6 technology. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables

OptiMOS™ 6 power MOSFET 200 V normal level in TOLT package

IPTC068N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products.

OptiMOS™ 6 200 V was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Highest power density can be achieved with the combination of the TOLT package and the OptiMOS™ 6 technology.


Summary of Features

  • Industries lowest RDS(on) in 200 V
  • Industries lowest Qrr in 200 V
  • Compared to previous 200 V technology
  • Up to 42% lower RDS(on)
  • Up to 89% lower Qrr(typ)
  • 36% lower FOMg
  • More than 3 times softer diode
  • Improved capacitance linearity
  • Improved SOA
  • Tight Vgs(th) spread of +/- 750 mV
  • High avalanche ruggedness
  • Max Tj of 175°C and MSL1

Benefits

  • Low conduction and switching losses
  • Stable operation with improved EMI
  • Better current sharing when paralleling
  • Enhanced robustness
  • Improved system reliability

Applications

  • Audio amplifier solutions
  • Industrial and consumer BMS
  • Motor Control
  • Power conversion
  • Renewables
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPTC068N20NM6
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPTC068N20NM6
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0068 ohms
Unlock Full Specs
to access all available technical data