IPTG025N08NM5 is an N-channel MOSFET for high-frequency switching and synchronous rectification, packaged in the PG-HSOG-8-1 format measuring 9.70 to 10.10 mm in length, 11.50 to 11.90 mm in width, and 2.20 to 2.40 mm in height. It has a maximum drain-source voltage of 80 V, a maximum continuous drain current of 184 A at 25°C, and a maximum on-state resistance of 2.5 mΩ at 10 V gate-source voltage. The device is fully qualified for industrial applications according to JEDEC, is RoHS compliant, and is halogen-free according to IEC 61249-2-21. It features 100% avalanche testing and an enhanced figure of merit due to low gate charge and low RDS(on).
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance
The OptiMOS™ power MOSFET IPTG025N08NM5 comes in the improved
TO-Leaded package with gullwing leads. With a compatible footprint to TO-Leadless, TOLG allows excellent electrical performance compared to D2PAK 7-pin with ~60 percent board space reduction.
Thanks to the flexibility of gullwing leads, OptiMOS™ in TOLG package shows excellent solder joint reliability on Al-IMS board. This result in 2x higher thermal cycling on board (TCoB) compared to the standard requirements (IPC-9701).
Among the key benefits, TOLG ensures high efficiency, lower EMI as well as high power density.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPTG025N08NM5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0025 ohms |