Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IPU50R1K4CE IPU50R1K4CE

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201125-IPU50R1K4CE Drain to Source Voltage (Vdss): 500 V Input Capacitance: 178 pF Power Dissipation: 25 W Number of Pins: 3 Categories: PMIC - Power Management - Specialized Case / Package: TO-251-3 Alternative Parts (Cross-Reference): IPU50R1K4CEAKMA1; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 25 W Max Operating Temperature: 150 °C Package Quantity: 1500 Continuous Drain Current (ID): 3.1 A Rds On Max: 1.4 Ω Max Dual Supply Voltage: 500 V On-State Resistance: 1.4 Ω
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201125-IPU50R1K4CE Drain to Source Voltage (Vdss): 500 V Input Capacitance: 178 pF Power Dissipation: 25 W Number of Pins: 3 Categories: PMIC - Power Management - Specialized Case / Package: TO-251-3 Alternative Parts (Cross-Reference): IPU50R1K4CEAKMA1; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 25 W Max Operating Temperature: 150 °C Package Quantity: 1500 Continuous Drain Current (ID): 3.1 A Rds On Max: 1.4 Ω Max Dual Supply Voltage: 500 V On-State Resistance: 1.4 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IPU50R1K4CE - 1201125-IPU50R1K4CE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IPU50R1K4CE
1201125-IPU50R1K4CE
PMIC - PMIC - Power Management - Specialized - IPU50R1K4CE 1201125-IPU50R1K4CE
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201125-IPU50R1K4CE Drain to Source Voltage (Vdss): 500 V Input Capacitance: 178 pF Power Dissipation: 25 W Number of Pins: 3 Categories: PMIC - Power Management - Specialized Case / Package: TO-251-3 Alternative Parts (Cross-Reference): IPU50R1K4CEAKMA1; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 25 W Max Operating Temperature: 150 °C Package Quantity: 1500 Continuous Drain Current (ID): 3.1 A Rds On Max: 1.4 Ω Max Dual Supply Voltage: 500 V On-State Resistance: 1.4 Ω

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201125-IPU50R1K4CE
Drain to Source Voltage (Vdss): 500 V
Input Capacitance: 178 pF
Power Dissipation: 25 W
Number of Pins: 3
Categories: PMIC - Power Management - Specialized
Case / Package: TO-251-3
Alternative Parts (Cross-Reference): IPU50R1K4CEAKMA1;
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 25 W
Max Operating Temperature: 150 °C
Package Quantity: 1500
Continuous Drain Current (ID): 3.1 A
Rds On Max: 1.4 Ω
Max Dual Supply Voltage: 500 V
On-State Resistance: 1.4 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1201125-IPU50R1K4CE
Product Name PMIC - PMIC - Power Management - Specialized - IPU50R1K4CE
rDS(on) 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R020M1 - AIMBG120R020M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers