Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R299CP IPW50R299CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069113-IPW50R299CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1190pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069113-IPW50R299CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1190pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R299CP - 069113-IPW50R299CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R299CP
069113-IPW50R299CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R299CP 069113-IPW50R299CP
Manufacturer: Infineon Technologies Win Source Part Number: 069113-IPW50R299CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1190pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069113-IPW50R299CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1190pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
550V 12A MOSFET Transistor
285-IPW50R299CP
550V 12A MOSFET Transistor 285-IPW50R299CP
MOSFET N-CH 550V 12A TO247-3 Product overview: IPW50R299CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW50R299CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 12A TO247-3 Product overview: IPW50R299CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW50R299CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069113-IPW50R299CP 285-IPW50R299CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R299CP 550V 12A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 550 volts
PD 104000 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMZH120R040M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers