Infineon Technologies AG Single FETs, MOSFETs IPT017N10NF2SATMA1

Description
MOSFET
Request a Quote Datasheet
Description
MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPT017N10NF2SATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT017N10NF2SATMA1TR-ND
Single FETs, MOSFETs 448-IPT017N10NF2SATMA1TR-ND
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT017N10NF2SATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT017N10NF2SATMA1DKR-ND
Single FETs, MOSFETs 448-IPT017N10NF2SATMA1DKR-ND
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT017N10NF2SATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT017N10NF2SATMA1CT-ND
Single FETs, MOSFETs 448-IPT017N10NF2SATMA1CT-ND
MOSFET

MOSFET

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-IPT017N10NF2SATMA1
MOSFET Transistor 278-IPT017N10NF2SATMA1
MOSFET Product overview: IPT017N10NF2SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT017N10NF2SATM A1 can be used for catalog matching and distributor lookup.

MOSFET Product overview: IPT017N10NF2SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT017N10NF2SATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: StrongIRFET™ 2 Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 33A (Ta), 294A (Tc) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: StrongIRFET™ 2
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 33A (Ta), 294A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT017N10NF2SATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT017N10NF2SATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT017N10NF2SATMA1
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPT017N10NF2SATMA1TR-ND 278-IPT017N10NF2SATMA1 IPT017N10NF2SATMA1
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerSFN Tape & Reel (TR) SOT3 6V, 10V
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single IGBTs - AUIRG4BC30S-S-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
4 suppliers