Infineon Technologies AG Single FETs, MOSFETs IPW65R050CFD7AXKSA1

Description
N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet
Description
N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW65R050CFD7AXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW65R050CFD7AXKSA1-ND
Single FETs, MOSFETs 448-IPW65R050CFD7AXKSA1-ND
N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO247-3-41

N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO247-3-41

Buy Now Datasheet
MOSFETs - 2583916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583916
MOSFETs 2583916
INFINEON MOSFET IPW65R050CFD7AXKSA1

INFINEON MOSFET IPW65R050CFD7AXKSA1

Supplier's Site
MOSFETs - 2583917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583917P
MOSFETs 2583917P
INFINEON MOSFET IPW65R050CFD7AXKSA1

INFINEON MOSFET IPW65R050CFD7AXKSA1

Supplier's Site
MOSFETs - 2583917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583917
MOSFETs 2583917
INFINEON MOSFET IPW65R050CFD7AXKSA1

INFINEON MOSFET IPW65R050CFD7AXKSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R050CFD7AXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R050CFD7AXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R050CFD7AXKSA1
MOSFET N-CH 650V 45A TO247-3-41

MOSFET N-CH 650V 45A TO247-3-41

Supplier's Site
Mosfet, N-Ch, 650V, 45A, To-247 Rohs Compliant Infineon - 58AJ2305 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 45A, To-247 Rohs Compliant Infineon
58AJ2305
Mosfet, N-Ch, 650V, 45A, To-247 Rohs Compliant Infineon 58AJ2305
MOSFET, N-CH, 650V, 45A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 45A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW65R050CFD7AXKSA1-ND 2583916 IPW65R050CFD7AXKSA1 58AJ2305
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 45A, To-247 Rohs Compliant Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details