Infineon IPSA70R360P7SAKMA1 MOSFET
Infineon IPSA70R360P7SAKMA1 MOSFET
Infineon IPSA70R360P7SAKMA1 MOSFET
N-Channel 700V 12.5A (Tc) 59.5W (Tc) Through Hole PG-TO251-3
MOSFET, N-CH, 700V, 12.5A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 700V 12.5A TO251-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2144421 | 2144422P | IPSA70R360P7SAKMA1-ND | IPSA70R360P7SAKMA1 | 49AC8008 | IPSA70R360P7SAKMA1 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 700V, 12.5A, To-251; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | Ipak sl iso-standoff | IPAK | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | |
| Number of units in IC | 1 |