Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPW60R055CFD7

Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies EV charging Light electric vehicles (LEV) Designers who used this product also designed with 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs
Request a Quote
Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies EV charging Light electric vehicles (LEV) Designers who used this product also designed with 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW60R055CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant switching topologies such as phase-shift full-bridge (ZVS) and LLC applications in server, telecom, and EV charging systems. It is packaged in a PG-TO-247-3 case with a maximum Drain-Source voltage of 650V, a maximum on-state resistance of 55 mΩ, a typical gate charge of 79 nC, and a pulsed drain current rating of 153 A. The device features an ultra-fast body diode with a diF/dt ruggedness of 1300 A/µs and meets JEDEC 47/20/22 qualifications for industrial applications.

Datasheet Summary
Powered by GS/AI

The IPW60R055CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant switching topologies such as phase-shift full-bridge (ZVS) and LLC applications in server, telecom, and EV charging systems. It is packaged in a PG-TO-247-3 case with a maximum Drain-Source voltage of 650V, a maximum on-state resistance of 55 mΩ, a typical gate charge of 79 nC, and a pulsed drain current rating of 153 A. The device features an ultra-fast body diode with a diF/dt ruggedness of 1300 A/µs and meets JEDEC 47/20/22 qualifications for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPW60R055CFD7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPW60R055CFD7
500V-950V N-Channel Power MOSFET IPW60R055CFD7
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Complete system solutions for smart TVs DIN rail power supplies EV charging Light electric vehicles (LEV) Designers who used this product also designed with 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs

Infineon’s answer to resonant high power topologies

The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.


Summary of Features

  • Ultra-fast body diode
  • Best-in-class reverse recovery charge (Qrr)
  • Improved reverse diode dv/dt and dif/dt ruggedness
  • Lowest FOM RDS(on) x Qg and Eoss
  • Best-in-class RDS(on)/package combinations

Benefits

  • Best-in-class hard commutation ruggedness
  • Highest reliability for resonant topologies
  • Highest efficiency with outstanding ease-of-use/performance trade-off
  • Enabling increased power density solutions

Potential Applications

Server, Telecom, EV-charging, SMPS, PC power


Applications

  • 48 V intermediate bus converter (IBC)
  • Complete system solutions for smart TVs
  • DIN rail power supplies
  • EV charging
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • 6EDL04N06PT |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPW60R055CFD7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0550 ohms
QG 79 nC
Unlock Full Specs
to access all available technical data