Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPW65R041CFDFKSA2

Description
Win Source Part Number: 1382320-IPW65R041CFD FKSA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ CFD2 Package: Tube Standard Package: 30 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPW65R041 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382320-IPW65R041CFD FKSA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ CFD2 Package: Tube Standard Package: 30 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPW65R041 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382320-IPW65R041CFDFKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382320-IPW65R041CFDFKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382320-IPW65R041CFDFKSA2
Win Source Part Number: 1382320-IPW65R041CFD FKSA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ CFD2 Package: Tube Standard Package: 30 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPW65R041 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382320-IPW65R041CFDFKSA2
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: CoolMOS™ CFD2
Package: Tube
Standard Package: 30 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3.3mA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPW65R041
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
650V 68.5A MOSFET Transistor
278-IPW65R041CFDFKSA2
650V 68.5A MOSFET Transistor 278-IPW65R041CFDFKSA2
MOSFET N-CH 650V 68.5A TO247-3 Product overview: IPW65R041CFDFKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 68.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 68.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R041CFDFKSA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 68.5A TO247-3 Product overview: IPW65R041CFDFKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 68.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 68.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R041CFDFKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPW65R041CFDFKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW65R041CFDFKSA2-ND
Single FETs, MOSFETs IPW65R041CFDFKSA2-ND
N-Channel 650V 68.5A (Tc) 500W (Tc) Through Hole PG-TO247-3

N-Channel 650V 68.5A (Tc) 500W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R041CFDFKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R041CFDFKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R041CFDFKSA2
MOSFET N-CH 650V 68.5A TO247-3

MOSFET N-CH 650V 68.5A TO247-3

Supplier's Site
Mosfet, N-Ch, 650V, 68.5A, To-247 Rohs Compliant Infineon - 38AJ3783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 68.5A, To-247 Rohs Compliant Infineon
38AJ3783
Mosfet, N-Ch, 650V, 68.5A, To-247 Rohs Compliant Infineon 38AJ3783
MOSFET, N-CH, 650V, 68.5A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 68.5A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1382320-IPW65R041CFDFKSA2 278-IPW65R041CFDFKSA2 IPW65R041CFDFKSA2-ND IPW65R041CFDFKSA2 IPW65R041CFDFKSA2 38AJ3783
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 650V 68.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 68.5A, To-247 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
PD 500000 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tube TO-247; TO-247-3 10V TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFL024NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
7 suppliers