Infineon Technologies AG 650V 31A MOSFET Transistor IPW60R070CFD7XKSA1

Description
MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R070CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R070CFD7XKS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R070CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R070CFD7XKS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 31A MOSFET Transistor
278-IPW60R070CFD7XKSA1
650V 31A MOSFET Transistor 278-IPW60R070CFD7XKSA1
MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R070CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R070CFD7XKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R070CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R070CFD7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339031-IPW60R070CFD7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339031-IPW60R070CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339031-IPW60R070CFD7XKSA1
Win Source Part Number: 1339031-IPW60R070CFD 7XKSA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 156W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-21 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPW60R070 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 15.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 760µA Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V

Win Source Part Number: 1339031-IPW60R070CFD7XKSA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 156W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-21
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPW60R070
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 15.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 760µA
Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V

Buy Now Datasheet
MOSFETs - 2144436P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144436P
MOSFETs 2144436P
Infineon MOSFET IPW60R070CFD7XKSA1

Infineon MOSFET IPW60R070CFD7XKSA1

Supplier's Site
MOSFETs - 2144436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144436
MOSFETs 2144436
Infineon MOSFET IPW60R070CFD7XKSA1

Infineon MOSFET IPW60R070CFD7XKSA1

Supplier's Site
MOSFETs - 2144435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144435
MOSFETs 2144435
Infineon MOSFET IPW60R070CFD7XKSA1

Infineon MOSFET IPW60R070CFD7XKSA1

Supplier's Site
Single FETs, MOSFETs - 448-IPW60R070CFD7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R070CFD7XKSA1-ND
Single FETs, MOSFETs 448-IPW60R070CFD7XKSA1-ND
N-Channel 650V 31A (Tc) 156W (Tc) Through Hole PG-TO247-3-21

N-Channel 650V 31A (Tc) 156W (Tc) Through Hole PG-TO247-3-21

Buy Now Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 600V, 31A, 150Deg C, 156W; Channel Type Infineon - 43AC9330 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 31A, 150Deg C, 156W; Channel Type Infineon
43AC9330
Mosfet, N-Ch, 600V, 31A, 150Deg C, 156W; Channel Type Infineon 43AC9330
MOSFET, N-CH, 600V, 31A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 31A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 108069566 - Radwell International
Willingboro, NJ, United States
Transistor
108069566
Transistor 108069566
MOSFET, N-CH, 600V, 31A, TO-247, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:31A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):0.057OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER DISSIPATIONROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, 31A, TO-247, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:31A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):0.057OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER DISSIPATIONROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R070CFD7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R070CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R070CFD7XKSA1
MOSFET N-CH 650V 31A TO247-3

MOSFET N-CH 650V 31A TO247-3

Supplier's Site
Single FETs, MOSFETs - IPW60R070CFD7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW60R070CFD7XKSA1
Single FETs, MOSFETs IPW60R070CFD7XKSA1
MOSFET N-CH 650V 31A TO247-3

MOSFET N-CH 650V 31A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPW60R070CFD7XKSA1 1339031-IPW60R070CFD7XKSA1 2144436P 2144436 448-IPW60R070CFD7XKSA1-ND IPW60R070CFD7XKSA1 43AC9330 108069566 IPW60R070CFD7XKSA1 IPW60R070CFD7XKSA1
Product Name 650V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 31A, 150Deg C, 156W; Channel Type Infineon Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 650 volts
PD 156 milliwatts 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers