The IPT65R099CFD7 is a 650 V CoolMOS™ CFD7 superjunction MOSFET for resonant topologies like LLC and phase-shift full-bridge (ZVS) in industrial power systems. It is housed in a PG-HSOF-8 package measuring 10.28-10.58 mm by 9.70-10.10 mm. The device has a maximum RDS(on) of 99 mΩ, a pulsed drain current of 82 A, and an ultra-fast body diode with a di/dt of 1300 A/μs. It supports a junction temperature range of -55 °C to 150 °C and has a thermal resistance of 0.75 °C/W junction-to-case. Single-pulse avalanche energy is 97 mJ, and gate-source voltage is rated ±20 V static. It is JEDEC-qualified for industrial use.
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R099CFD7 in a TOLL package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50 V breakdown voltage.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT65R099CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPT65R099CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0990 ohms |