Infineon Technologies AG Single FETs, MOSFETs IPU60R1K0CEAKMA2

Description
N-Channel 600V 4.3A (Tc) 61W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet
Description
N-Channel 600V 4.3A (Tc) 61W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPU60R1K0CEAKMA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU60R1K0CEAKMA2-ND
Single FETs, MOSFETs IPU60R1K0CEAKMA2-ND
N-Channel 600V 4.3A (Tc) 61W (Tc) Through Hole PG-TO251-3

N-Channel 600V 4.3A (Tc) 61W (Tc) Through Hole PG-TO251-3

Buy Now Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU60R1K0CEAKMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU60R1K0CEAKMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU60R1K0CEAKMA2
MOSFET N-CH 600V 4.3A TO251-3

MOSFET N-CH 600V 4.3A TO251-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPU60R1K0CEAKMA2-ND IPU60R1K0CEAKMA2 IPU60R1K0CEAKMA2
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers