Infineon Technologies AG 600V 76A MOSFET Transistor IPW60R037P7

Description
Trans MOSFET N-CH 600V 76A 3-Pin(3+Tab) TO-247 Product overview: IPW60R037P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R037P7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 600V 76A 3-Pin(3+Tab) TO-247 Product overview: IPW60R037P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R037P7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 76A MOSFET Transistor - 278-IPW60R037P7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 76A MOSFET Transistor
278-IPW60R037P7
600V 76A MOSFET Transistor 278-IPW60R037P7
Trans MOSFET N-CH 600V 76A 3-Pin(3+Tab) TO-247 Product overview: IPW60R037P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R037P7 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 76A 3-Pin(3+Tab) TO-247 Product overview: IPW60R037P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R037P7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R037P7 - 826037-IPW60R037P7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R037P7
826037-IPW60R037P7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R037P7 826037-IPW60R037P7
Manufacturer: Infineon Technologies Win Source Part Number: 826037-IPW60R037P7 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 826037-IPW60R037P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPW60R037P7 826037-IPW60R037P7
Product Name 600V 76A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R037P7
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905S - 1149795-AUIRF4905S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details