650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A
The 35mOhm IPW65R035CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.
Summary of Features
AEC-Q101 qualified
Battery voltages up to 475V without compromising on reliability standards
Efficiency improvements in hard- and soft-switching topologies up to 98.4%
Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA
Benefits
Highest reliability in the field meeting automotive lifetime requirements
Enabling of higher power density designs
Scalable as designed for use in PFC and DC-DC stage
Granular portfolio available
Potential Applications
On-board chargers
Hard-switching topologies (with SiC diode)
PFC boost-stages
DC-DC stage of on-board chargers
HV-LV DC-DC converters
LLC or full-bridge phase shift (ZVS)
Auxiliary power supplies
Applications
Automotive secondary power distribution unit
DIN rail power supplies
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
AIMBG120R010M1 | Silicon Carbide MOSFET Discretes
AIMZH120R020M1T | Silicon Carbide MOSFET Discretes
AIMBG120R010M1 | Silicon Carbide MOSFET Discretes
AIMZH120R020M1T | Silicon Carbide MOSFET Discretes
AIMBG120R010M1 | Silicon Carbide MOSFET Discretes
AIMZH120R020M1T | Silicon Carbide MOSFET Discretes
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A
The 35mOhm IPW65R035CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.
Summary of Features
- AEC-Q101 qualified
- Battery voltages up to 475V without compromising on reliability standards
- Efficiency improvements in hard- and soft-switching topologies up to 98.4%
- Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA
Benefits
- Highest reliability in the field meeting automotive lifetime requirements
- Enabling of higher power density designs
- Scalable as designed for use in PFC and DC-DC stage
- Granular portfolio available
Potential Applications
- On-board chargers
- Hard-switching topologies (with SiC diode)
- PFC boost-stages
- DC-DC stage of on-board chargers
- HV-LV DC-DC converters
- LLC or full-bridge phase shift (ZVS)
- Auxiliary power supplies
Applications
- Automotive secondary power distribution unit
- DIN rail power supplies
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- AIMBG120R010M1 |
Silicon Carbide MOSFET Discretes
- AIMZH120R020M1T |
Silicon Carbide MOSFET Discretes
- AIMBG120R010M1 |
Silicon Carbide MOSFET Discretes
- AIMZH120R020M1T |
Silicon Carbide MOSFET Discretes
- AIMBG120R010M1 |
Silicon Carbide MOSFET Discretes
- AIMZH120R020M1T |
Silicon Carbide MOSFET Discretes