Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU05N03LA IPU05N03LA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874893-IPU05N03LA Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 25 V 50A (Tc) 94W (Tc) Through Hole P-TO251-3-1 Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: P-TO251-3-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874893-IPU05N03LA Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 25 V 50A (Tc) 94W (Tc) Through Hole P-TO251-3-1 Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: P-TO251-3-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPU05N03LA is an N-channel logic-level MOSFET in a P-TO251-3-1 package, designed for high-frequency dc/dc converters. It has a continuous drain current of 50 A, a maximum drain-source voltage of 25 V, and a drain-source on-state resistance of 5.1 mΩ for the SMD version, with thermal resistance from junction to case of 1.6 K/W. The device operates up to 175 °C, is RoHS compliant, and meets JEDEC standards for target applications. The package is a through-hole TO-251-3 Short Leads, IPak, TO-251AA.

Datasheet Summary
Powered by GS/AI

The IPU05N03LA is an N-channel logic-level MOSFET in a P-TO251-3-1 package, designed for high-frequency dc/dc converters. It has a continuous drain current of 50 A, a maximum drain-source voltage of 25 V, and a drain-source on-state resistance of 5.1 mΩ for the SMD version, with thermal resistance from junction to case of 1.6 K/W. The device operates up to 175 °C, is RoHS compliant, and meets JEDEC standards for target applications. The package is a through-hole TO-251-3 Short Leads, IPak, TO-251AA.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU05N03LA - 874893-IPU05N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU05N03LA
874893-IPU05N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU05N03LA 874893-IPU05N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 874893-IPU05N03LA Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 25 V 50A (Tc) 94W (Tc) Through Hole P-TO251-3-1 Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: P-TO251-3-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874893-IPU05N03LA
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 25 V 50A (Tc) 94W (Tc) Through Hole P-TO251-3-1
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: P-TO251-3-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874893-IPU05N03LA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU05N03LA
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 23000 milliamps
View Details
7 suppliers