Infineon Technologies AG Single FETs, MOSFETs IPW60R190P6FKSA1

Description
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet
Description
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPW60R190P6FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW60R190P6FKSA1-ND
Single FETs, MOSFETs IPW60R190P6FKSA1-ND
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO247-3

N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Singapore, Singapore
600V 20.2A MOSFET Transistor
278-IPW60R190P6FKSA1
600V 20.2A MOSFET Transistor 278-IPW60R190P6FKSA1
MOSFET N-CH 600V 20.2A TO247-3 Product overview: IPW60R190P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R190P6FKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20.2A TO247-3 Product overview: IPW60R190P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R190P6FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPW60R190P6FKSA1 - Rochester Electronics
Newburyport, MA, United States
IPW60R180 - 600V CoolMOS N-Channel Power MOSFET

IPW60R180 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1007921-IPW60R190P6FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1007921-IPW60R190P6FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1007921-IPW60R190P6FKSA1
Win Source Part Number: 1007921-IPW60R190P6F KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P6 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20.2A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 7.6A, 10V Vgs(th) (Max) @ Id: 4.5V @ 630µ Power Dissipation (Max): 151W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1750 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW60R190P6,INFINFIP W60R190P6FKSA1,IPW60 R190P6-ND,SP00101709 0,2156-IPW60R190P6FK SA1 Base Product Number: IPW60R190 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1007921-IPW60R190P6FKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P6
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20.2A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 7.6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 630µ
Power Dissipation (Max): 151W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1750 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPW60R190P6,INFINFIPW60R190P6FKSA1,IPW60R190P6-ND,SP001017090,2156-IPW60R190P6FKSA1
Base Product Number: IPW60R190
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPW60R190P6FKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW60R190P6FKSA1
Single FETs, MOSFETs IPW60R190P6FKSA1
MOSFET N-CH 600V 20.2A TO247-3

MOSFET N-CH 600V 20.2A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R190P6FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R190P6FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R190P6FKSA1
MOSFET N-CH 600V 20.2A TO247-3

MOSFET N-CH 600V 20.2A TO247-3

Supplier's Site
Mosfet, N-Ch, 600V, 20.2A, 151W; Channel Type Infineon - 54X5233 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20.2A, 151W; Channel Type Infineon
54X5233
Mosfet, N-Ch, 600V, 20.2A, 151W; Channel Type Infineon 54X5233
MOSFET, N-CH, 600V, 20.2A, 151W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20.2A, 151W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW60R190P6FKSA1-ND 278-IPW60R190P6FKSA1 IPW60R190P6FKSA1 1007921-IPW60R190P6FKSA1 IPW60R190P6FKSA1 IPW60R190P6FKSA1 54X5233
Product Name Single FETs, MOSFETs 600V 20.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 20.2A, 151W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube PG-TO247-3 SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 151000 milliwatts 151000 milliwatts 151000 milliwatts
Unlock Full Specs
to access all available technical data