Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU06N03LA IPU06N03LA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069101-IPU06N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 2653pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069101-IPU06N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 2653pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU06N03LA - 069101-IPU06N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU06N03LA
069101-IPU06N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU06N03LA 069101-IPU06N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 069101-IPU06N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 2653pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069101-IPU06N03LA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 2653pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 50A MOSFET Transistor
285-IPU06N03LA
25V 50A MOSFET Transistor 285-IPU06N03LA
MOSFET N-CH 25V 50A TO-251 Product overview: IPU06N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPU06N03LA can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 50A TO-251 Product overview: IPU06N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPU06N03LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069101-IPU06N03LA 285-IPU06N03LA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU06N03LA 25V 50A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data