Infineon Technologies AG MOSFETs IPW60R120P7XKSA1

Description
Infineon IPW60R120P7XKSA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPW60R120P7XKSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2172587P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172587P
MOSFETs 2172587P
Infineon IPW60R120P7XKSA1 MOSFET

Infineon IPW60R120P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2172587 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172587
MOSFETs 2172587
Infineon IPW60R120P7XKSA1 MOSFET

Infineon IPW60R120P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2172586 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172586
MOSFETs 2172586
Infineon IPW60R120P7XKSA1 MOSFET

Infineon IPW60R120P7XKSA1 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065379-IPW60R120P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065379-IPW60R120P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065379-IPW60R120P7XKSA1
Win Source Part Number: 1065379-IPW60R120P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 8.2A, 10V Vgs(th) (Max) @ Id: 4V @ 410µA Power Dissipation (Max): 95W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1544 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW60R120P7XKSA1IPW6 0R120P7; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001658382 Base Product Number: IPW60R120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065379-IPW60R120P7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 8.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 410µA
Power Dissipation (Max): 95W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1544 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPW60R120P7XKSA1IPW60R120P7;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001658382
Base Product Number: IPW60R120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 26A MOSFET Transistor
278-IPW60R120P7XKSA1
600V 26A MOSFET Transistor 278-IPW60R120P7XKSA1
MOSFET N-CH 600V 26A TO247-3 Product overview: IPW60R120P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R120P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 26A TO247-3 Product overview: IPW60R120P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R120P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPW60R120P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R120P7XKSA1-ND
Single FETs, MOSFETs 448-IPW60R120P7XKSA1-ND
N-Channel 600V 26A (Tc) 95W (Tc) Through Hole PG-TO247-3

N-Channel 600V 26A (Tc) 95W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R120P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R120P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R120P7XKSA1
MOSFET N-CH 600V 26A TO247-3

MOSFET N-CH 600V 26A TO247-3

Supplier's Site
Mosfet, N-Ch, 600V, 26A, 95W, To-247; Transistor Polarity Infineon - 93AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, 95W, To-247; Transistor Polarity Infineon
93AC7141
Mosfet, N-Ch, 600V, 26A, 95W, To-247; Transistor Polarity Infineon 93AC7141
MOSFET, N-CH, 600V, 26A, 95W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 26A, 95W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2172587P 2172587 1065379-IPW60R120P7XKSA1 278-IPW60R120P7XKSA1 448-IPW60R120P7XKSA1-ND IPW60R120P7XKSA1 IPW60R120P7XKSA1 93AC7141
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 26A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 26A, 95W, To-247; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247 TO-247; To-247 SOT3 Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
PD 95000 milliwatts 95 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data