IPT60T022S7 is a 600 V CoolMOS™ S7 silicon N-channel power MOSFET in a PG-HSOF-8 package with an embedded temperature sensor for improved junction temperature sensing. It has a maximum on-state resistance of 22 mΩ, a pulsed drain current rating of 371 A, and can dissipate up to 390 W at TC=25°C. The device is fully qualified according to JEDEC for industrial applications and is designed for low-frequency switching applications such as solid-state relays, circuit breakers, and high-power rectification in computing, telecom, UPS, and solar systems.
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in TOLL (PG-HSOF-8) for an increased junction temperature sensing accuracy
The CoolMOS™ S7T with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, circuit breaker designs, and line rectification in SMPS.
The temperature sensor enhances CoolMOS™ S7 features, allowing the best possible utilization of the power transistor.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT60T022S7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPT60T022S7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0220 ohms |
| QG | 150 nC |