Infineon Technologies AG Mosfet, N Channel, 650V, 77.5A, To-247-3; Channel Type Infineon IPW60R041C6FKSA1.

Description
MOSFET, N CHANNEL, 650V, 77.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:77.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Datasheet
Description
MOSFET, N CHANNEL, 650V, 77.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:77.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 650V, 77.5A, To-247-3; Channel Type Infineon - 26AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 77.5A, To-247-3; Channel Type Infineon
26AC0497
Mosfet, N Channel, 650V, 77.5A, To-247-3; Channel Type Infineon 26AC0497
MOSFET, N CHANNEL, 650V, 77.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:77.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 77.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:77.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0497
Product Name Mosfet, N Channel, 650V, 77.5A, To-247-3; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
N-channel 40 V, 1.2 mΩ standard level MOSFET in LFPAK88 - BUK7S1R2-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 300000 milliamps
View Details
7 suppliers
MOSFETs - 1221475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details