Infineon Technologies AG Single FETs, MOSFETs IPW60R145CFD7XKSA1

Description
16A (Tc) Surface Mount
Request a Quote Datasheet
Description
16A (Tc) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW60R145CFD7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R145CFD7XKSA1-ND
Single FETs, MOSFETs 448-IPW60R145CFD7XKSA1-ND
16A (Tc) Surface Mount

16A (Tc) Surface Mount

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-IPW60R145CFD7XKSA1
MOSFET Transistor 278-IPW60R145CFD7XKSA1
MOSFET HIGH POWER Product overview: IPW60R145CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R145CFD7XKS A1 can be used for catalog matching and distributor lookup.

MOSFET HIGH POWER Product overview: IPW60R145CFD7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R145CFD7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R145CFD7XKSA1 - 921363-IPW60R145CFD7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R145CFD7XKSA1
921363-IPW60R145CFD7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R145CFD7XKSA1 921363-IPW60R145CFD7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921363-IPW60R145CFD7 XKSA1 Features: - 16A (Tc) - Surface Mount Package: Tube Mounting: Surface Mount Family Name: IPW60R145 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921363-IPW60R145CFD7XKSA1
Features: - 16A (Tc) - Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: IPW60R145
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R145CFD7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R145CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R145CFD7XKSA1
MOSFET HIGH POWER

MOSFET HIGH POWER

Supplier's Site
Mosfet, 600V, 16A, 150Deg C, 83W; Transistor Polarity Infineon - 71AC0411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 600V, 16A, 150Deg C, 83W; Transistor Polarity Infineon
71AC0411
Mosfet, 600V, 16A, 150Deg C, 83W; Transistor Polarity Infineon 71AC0411
MOSFET, 600V, 16A, 150DEG C, 83W; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, 600V, 16A, 150DEG C, 83W; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW60R145CFD7XKSA1-ND 278-IPW60R145CFD7XKSA1 921363-IPW60R145CFD7XKSA1 IPW60R145CFD7XKSA1 IPW60R145CFD7XKSA1 71AC0411
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R145CFD7XKSA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 600V, 16A, 150Deg C, 83W; Transistor Polarity Infineon
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 Tube SOT3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 83 milliwatts
Unlock Full Specs
to access all available technical data