Infineon Technologies AG 800V 5.7A MOSFET Transistor IPU80R1K0CEAKMA1

Description
MOSFET N-CH 800V 5.7A TO251-3 Product overview: IPU80R1K0CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU80R1K0CEAKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 5.7A TO251-3 Product overview: IPU80R1K0CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU80R1K0CEAKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 5.7A MOSFET Transistor
278-IPU80R1K0CEAKMA1
800V 5.7A MOSFET Transistor 278-IPU80R1K0CEAKMA1
MOSFET N-CH 800V 5.7A TO251-3 Product overview: IPU80R1K0CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU80R1K0CEAKMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 5.7A TO251-3 Product overview: IPU80R1K0CEAKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU80R1K0CEAKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPU80R1K0CEAKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU80R1K0CEAKMA1-ND
Single FETs, MOSFETs IPU80R1K0CEAKMA1-ND
N-Channel 800V 5.7A (Tc) 83W (Tc) Through Hole PG-TO251-3-341

N-Channel 800V 5.7A (Tc) 83W (Tc) Through Hole PG-TO251-3-341

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU80R1K0CEAKMA1 - 1046105-IPU80R1K0CEAKMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU80R1K0CEAKMA1
1046105-IPU80R1K0CEAKMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU80R1K0CEAKMA1 1046105-IPU80R1K0CEAKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1046105-IPU80R1K0CEA KMA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO251 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5.7A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 785pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046105-IPU80R1K0CEAKMA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO251
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5.7A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 785pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU80R1K0CEAKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU80R1K0CEAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU80R1K0CEAKMA1
MOSFET N-CH 800V 5.7A TO251-3

MOSFET N-CH 800V 5.7A TO251-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPU80R1K0CEAKMA1 IPU80R1K0CEAKMA1-ND 1046105-IPU80R1K0CEAKMA1 IPU80R1K0CEAKMA1
Product Name 800V 5.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU80R1K0CEAKMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW50N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers