Infineon Technologies AG Single FETs, MOSFETs IPW60R120C7XKSA1

Description
N-Channel 600V 19A (Tc) 92W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet
Description
N-Channel 600V 19A (Tc) 92W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPW60R120C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW60R120C7XKSA1-ND
Single FETs, MOSFETs IPW60R120C7XKSA1-ND
N-Channel 600V 19A (Tc) 92W (Tc) Through Hole PG-TO247-3

N-Channel 600V 19A (Tc) 92W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1001666-IPW60R120C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1001666-IPW60R120C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1001666-IPW60R120C7XKSA1
Win Source Part Number: 1001666-IPW60R120C7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tube Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 7.8A, 10V Vgs(th) (Max) @ Id: 4V @ 390µA Power Dissipation (Max): 92W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001385060,INFINFIP W60R120C7XKSA1,2156- IPW60R120C7XKSA1 Base Product Number: IPW60R120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1001666-IPW60R120C7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tube
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 7.8A, 10V
Vgs(th) (Max) @ Id: 4V @ 390µA
Power Dissipation (Max): 92W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001385060,INFINFIPW60R120C7XKSA1,2156-IPW60R120C7XKSA1
Base Product Number: IPW60R120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 19A MOSFET Transistor
278-IPW60R120C7XKSA1
600V 19A MOSFET Transistor 278-IPW60R120C7XKSA1
MOSFET N-CH 600V 19A TO247-3 Product overview: IPW60R120C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R120C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 19A TO247-3 Product overview: IPW60R120C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R120C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R120C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R120C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R120C7XKSA1
MOSFET N-CH 600V 19A TO247-3

MOSFET N-CH 600V 19A TO247-3

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
MOSFET N-CH 600V 19A TO247-3 - 376-IPW60R120C7XKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 19A TO247-3
376-IPW60R120C7XKSA1
MOSFET N-CH 600V 19A TO247-3 376-IPW60R120C7XKSA1
MOSFET N-CH 600V 19A TO247-3

MOSFET N-CH 600V 19A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW60R120C7XKSA1-ND 1001666-IPW60R120C7XKSA1 278-IPW60R120C7XKSA1 IPW60R120C7XKSA1 IPW60R120C7XKSA1 376-IPW60R120C7XKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 19A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 600V 19A TO247-3
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 SOT3 Tube TO-247; TO-247-3
PD 92000 milliwatts 92 milliwatts 92000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data