Infineon Technologies AG 600V 23.8A MOSFET Transistor IPW60R160C6

Description
MOSFETs N-Ch 600V 23.8A TO247-3 CoolMOS C6 Product overview: IPW60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 23.8A TO247-3 CoolMOS C6 Product overview: IPW60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23.8A MOSFET Transistor
2088-IPW60R160C6
600V 23.8A MOSFET Transistor 2088-IPW60R160C6
MOSFETs N-Ch 600V 23.8A TO247-3 CoolMOS C6 Product overview: IPW60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R160C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 23.8A TO247-3 CoolMOS C6 Product overview: IPW60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R160C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R160C6 - 1046108-IPW60R160C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R160C6
1046108-IPW60R160C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R160C6 1046108-IPW60R160C6
Manufacturer: Infineon Technologies Win Source Part Number: 1046108-IPW60R160C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 176W (Tc) Family Name: IPW60R160C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 23.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 750μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 1660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V Alternative Parts (Cross-Reference): IXKH24N60C5; STW25NM60ND; STW25NM60N; Introduction Date: January 25, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046108-IPW60R160C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Family Name: IPW60R160C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 750μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 1660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V
Alternative Parts (Cross-Reference): IXKH24N60C5; STW25NM60ND; STW25NM60N;
Introduction Date: January 25, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8977172P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977172P
MOSFETs 8977172P
MOSFET N-Ch 600V 23.8A CoolMOS TO247

MOSFET N-Ch 600V 23.8A CoolMOS TO247

Supplier's Site
MOSFETs - 8977172 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977172
MOSFETs 8977172
MOSFET N-Ch 600V 23.8A CoolMOS TO247

MOSFET N-Ch 600V 23.8A CoolMOS TO247

Supplier's Site
MOSFETs - 1458910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458910
MOSFETs 1458910
MOSFET N-Ch 600V 23.8A CoolMOS TO247

MOSFET N-Ch 600V 23.8A CoolMOS TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 23.8A TO247-3 CoolMOS C6

MOSFET N-Ch 600V 23.8A TO247-3 CoolMOS C6

Buy Now Datasheet
Transistors - IPW60R160C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPW60R160C6
Transistors IPW60R160C6
TO-247-3 MOSFETs ROHS

TO-247-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-IPW60R160C6 1046108-IPW60R160C6 8977172P 8977172 IPW60R160C6 IPW60R160C6
Product Name 600V 23.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R160C6 MOSFETs MOSFETs MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 176 milliwatts 176000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3 TO-247; TO-247 TO-247; To-247
Unlock Full Specs
to access all available technical data

Similar Products

CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF7416QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers