The IPT65R033G7 is a 650V CoolMOS™ C7 Gold series superjunction MOSFET designed for high-efficiency power factor correction and hard-switching PWM applications. It is packaged in an PG-HSOF-8 surface-mount TOLL package with a 115mm² footprint and features a 4-pin Kelvin source configuration for reduced parasitic source inductance (≈1nH). The device has a maximum on-state resistance of 33mΩ at 25⁰C, a continuous drain current of 77A at Tₖ<150⁰C, and a pulsed drain current of 245A. The TOLL package is MSL1 compliant, fully Pb-free, and enables improved thermal performance with a junction-to-case thermal resistance of 0.32°C/W. The MOSFET is fully qualified according to JEDEC for industrial applications.
A new SMD package using Kelvin source concept
The CoolMOS™ C7 Gold superjunction MOSFET series (G7) for the first time brings together the benefits of the improved 650V CoolMOS™ C7 Gold technology, 4pin Kelvin source capability and the improved thermal properties of the TOLL package to enable an SMD solution for high current hard switching topologies such as power factor correction (PFC) up to 3kW.
Summary of Features
CoolMOS™ C7 Gold
TOLL package
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT65R033G7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0330 ohms |